Status: | Unknown |
---|---|
Series: | EP Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
900
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
32,000
in stock
|
Buy Now | |
TE Store
from US$0.30
|
5,079
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
3,442
in stock
|
Buy Now | |
element14
from US$0.09
|
3,442
in stock
|
Buy Now | |
Farnell
from US$0.11
|
3,442
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
950
in stock
|
Buy Now |
Resistance | 10ohm |
---|---|
Product Range | EP Series |
Power Rating | 3W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 300ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Body Diameter | 5.5mm |
External Length / Height | 16mm |
Height | 16mm |
Lead Diameter | 0.7mm |
Lead Length | 28mm |
Resistor Mounting | Through Hole |
10 OHM 5% 3W | TTI Europe |
EP 3W (S) 10R 5% Resistance Value: 10 Ω Element Type: Ceramic Composition Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 16 x 5.5 mm Through-Hole Resistor | 10 Ω Ceramic Composition Power Resistor | Part Number: EP3WS10RJ | Internal Number: 2176082-1 | 16 x 5.5 mm | TE Connectivity | TE Store |
Res, 10R, 3W, Wirewound, Axial Lead | Newark Electronics |
RES, 10R, 3W, WIREWOUND, AXIAL LEAD | element14 |
EP(Small) Series Axial Fixed Resistor 10Ohms +/-5% 3W +/-400ppm/degC | TE Connectivity EP3WS10RJ | RS Americas |
Wirewound power resistor 3W (S) 10R 5% | RS |
Where can I find additional details, specifications and documents for a EP3WS10RJ?
Additional datasheets, footprints and schematics for EP3WS10RJ are listed on our Part Details page. You can also find images and similar parts to EP3WS10RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EP3WS10RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP3WS10RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EP3WS10RJ fall under?
The EP3WS10RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to EP3WS10RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EP3WS10RJ you can contact the distributor directly for product support, shipping queries etc.
Is the EP3WS10RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EP3WS10RJ have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for EP3WS10RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EP3WS10RJ often in real-time on the comparison pages.
What if I can't find stock of EP3WS10RJ?
You can fill out our help required form which you can use to request a quote for EP3WS10RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.