Status: | Unknown |
---|---|
Series: | EP Series |
RoHS: | Unknown |
Prices starting from US$0.0410
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0410
|
1,825
in stock
|
Buy Now | |
Farnell
from US$0.0410
|
7,128
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
6,700
in stock
|
Buy Now | |
element14
from US$0.0411
|
6,700
in stock
|
Buy Now | |
TE Store
from US$0.15
|
4,575
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now |
Resistance | 15ohm |
---|---|
Product Range | EP Series |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 300ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Body Diameter | 3.5mm |
External Length / Height | 10mm |
Lead Diameter | 0.54mm |
Lead Length | 28mm |
Resistor Mounting | Through Hole |
RES, 15R, 5%, 1W, AXIAL, WIREWOUND | Farnell |
Through Hole Wirewound Resistor, Ep Series, 15 Ohm, 1 W, - 5%, 500 V, Axial Leaded Rohs Compliant: Yes |Te Connectivity EP1WS15RJ | Newark Electronics |
EP 1W (S) 15R 5% Resistance Value: 15 Ω Element Type: Ceramic Composition Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 10 x 3.5 mm Through-Hole Resistor | 15 Ω Ceramic Composition Power Resistor | Part Number: EP1WS15RJ | Internal Number: 2176081-2 | 10 x 3.5 mm | TE Connectivity | TE Store |
Wirewound Res.-Through Hole EP 1W (S) 15R 5% | Rapid Electronics |
Wirewound power resistor 1W (S) 15R 5% | RS |
Resistor, 15 Ohm, ± 5%, 1 W, Axial Leaded, Wirewound, Anti-Surge | Avnet America |
EP(Small) Series Axial Fixed Resistor 15Ohms +/-5% 1W +/-400ppm/degC | TE Connectivity EP1WS15RJ | RS Americas |
Where can I find additional details, specifications and documents for a EP1WS15RJ?
Additional datasheets, footprints and schematics for EP1WS15RJ are listed on our Part Details page. You can also find images and similar parts to EP1WS15RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EP1WS15RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP1WS15RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EP1WS15RJ fall under?
The EP1WS15RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to EP1WS15RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EP1WS15RJ you can contact the distributor directly for product support, shipping queries etc.
Is the EP1WS15RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EP1WS15RJ have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, TE Store and Rapid Electronics have stock available or on a lead time for EP1WS15RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EP1WS15RJ often in real-time on the comparison pages.
What if I can't find stock of EP1WS15RJ?
You can fill out our help required form which you can use to request a quote for EP1WS15RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.