Status: | Unknown |
---|---|
Series: | EP Series |
RoHS: | Unknown |
Prices starting from US$0.0380
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
400
in stock
|
Buy Now | |
TE Store
from US$0.15
|
179,495
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
51,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
51,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.0483
|
51,400
in stock
|
Buy Now | |
TTI Europe
from US$0.0426
|
21,000
in stock
|
Buy Now | |
element14
from US$0.0411
|
4,570
in stock
|
Buy Now | |
Farnell
from US$0.08
|
4,570
in stock
|
Buy Now | |
RS Americas
from US$0.0380
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now |
Resistance | 10ohm |
---|---|
Product Range | EP Series |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 300ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Body Diameter | 3.5mm |
External Length / Height | 10mm |
Height | 10mm |
Lead Diameter | 0.54mm |
Lead Length | 28mm |
Resistor Mounting | Through Hole |
EP 1W (S) 10R 5% Resistance Value: 10 Ω Element Type: Ceramic Composition Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 10 x 3.5 mm Through-Hole Resistor | 10 Ω Ceramic Composition Power Resistor | Part Number: EP1WS10RJ | Internal Number: 2176081-1 | 10 x 3.5 mm | TE Connectivity | TE Store |
Ep 1W (S) 10R 5% |Neohm Te Connectivity EP1WS10RJ | Newark Electronics |
Wirewound Res.-Through Hole EP 1W (S) 10R 5% | Rapid Electronics |
10 OHM 5% 1W | TTI Europe |
RES, 10R, 1W, WIREWOUND, AXIAL LEAD | element14 |
EP(Small) Series Axial Fixed Resistor 10Ohms +/-5% 1W +/-400ppm/degC | TE Connectivity EP1WS10RJ | RS Americas |
Wirewound power resistor 1W (S) 10R 5% | RS |
Resistor, 10 Ohm, ± 5%, 1 W, Axial Leaded, Wirewound, Anti-Surge | Avnet America |
Where can I find additional details, specifications and documents for a EP1WS10RJ?
Additional datasheets, footprints and schematics for EP1WS10RJ are listed on our Part Details page. You can also find images and similar parts to EP1WS10RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EP1WS10RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP1WS10RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EP1WS10RJ fall under?
The EP1WS10RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to EP1WS10RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EP1WS10RJ you can contact the distributor directly for product support, shipping queries etc.
Is the EP1WS10RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EP1WS10RJ have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and TTI Europe have stock available or on a lead time for EP1WS10RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EP1WS10RJ often in real-time on the comparison pages.
What if I can't find stock of EP1WS10RJ?
You can fill out our help required form which you can use to request a quote for EP1WS10RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.