Status: | Unknown |
---|---|
Series: | EP Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
25
in stock
|
Buy Now | |
TE Store
from US$0.25
|
30,412
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
1,243
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
598
in stock
|
Buy Now | |
element14
from US$0.07
|
598
in stock
|
Buy Now | |
Farnell
from US$0.07
|
598
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now |
Resistance | 1kohm |
---|---|
Product Range | EP Series |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 400ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Body Diameter | 5mm |
External Length / Height | 12mm |
Lead Diameter | 0.7mm |
Lead Length | 25mm |
Resistor Mounting | Through Hole |
EP 1W 1K0 5% Resistance Value: 1K Ω Element Type: Ceramic Composition Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 12 x 5 mm Through-Hole Resistor | 1K Ω Ceramic Composition Power Resistor | Part Number: EP1W1K0J | Internal Number: 1-2176078-3 | 12 x 5 mm | TE Connectivity | TE Store |
EP Series Axial Fixed Resistor 1kOhms +/-5% 1W +/-300ppm/degC | TE Connectivity EP1W1K0J | RS Americas |
Through Hole Wirewound Resistor, Ep Series, 1 Kohm, 1 W, - 5%, 500 V, Axial Leaded Rohs Compliant: Yes |Te Connectivity EP1W1K0J | Newark Electronics |
RES, 1K, 5%, 1W, AXIAL, WIREWOUND | element14 |
Wirewound power resistor 1W 1K 5% | RS |
Resistor, 1 kOhm, ± 5%, 1 W, Axial Leaded, Wirewound, Anti-Surge | Avnet America |
Where can I find additional details, specifications and documents for a EP1W1K0J?
Additional datasheets, footprints and schematics for EP1W1K0J are listed on our Part Details page. You can also find images and similar parts to EP1W1K0J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EP1W1K0J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP1W1K0J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EP1W1K0J fall under?
The EP1W1K0J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to EP1W1K0J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EP1W1K0J you can contact the distributor directly for product support, shipping queries etc.
Is the EP1W1K0J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EP1W1K0J have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for EP1W1K0J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EP1W1K0J often in real-time on the comparison pages.
What if I can't find stock of EP1W1K0J?
You can fill out our help required form which you can use to request a quote for EP1W1K0J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.