ENC-44/ADH Cable by TE Connectivity

HEATSHRINK END CAP ADHESIVE LINED

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.60

Distributor Stock
Logo for Farnell
Farnell
from US$5.98
249
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.60
249
in stock
Buy Now
Logo for element14
element14
from US$6.01
249
in stock
Buy Now

Specifications

Boot Configuration End Cap
I.D. Supplied - Imperial 2.165"
I.D. Supplied - Metric 55mm
Shrink Tubing / Boot Colour Black
Total Length - Imperial 5.63"
Total Length - Metric 143mm
I.D. Recovered Max - Imperial 0.984"
I.D. Recovered Max - Metric 25mm
Shrink Tubing / Boot Material PO (Polyolefin)
Shrink Ratio 2
Product Range -
Accessory Type Heat Shrink End Cap
Body Material PO (Polyolefin)
Cable Diameter Max 45mm
Cable Diameter Min 30mm
Colour Black
External Length / Height 143mm
Fully Shrunk Diameter 25mm
Height 143mm
I.D. Max Recovered 25mm
I.D. Supplied 55mm
Internal Diameter 55mm
Material Polyolefin
Operating Temperature Max +70°C
Operating Temperature Min -30°C
Shrink Type Heat
Unshrunk Diameter 55mm
Wall Thickness 3.9mm

Alternative Descriptions

Heatshrink, End Cap, Adhesive Lined | Newark Electronics
HEATSHRINK, END CAP, ADHESIVE LINED | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ENC-44/ADH?

Additional datasheets, footprints and schematics for ENC-44/ADH are listed on our Part Details page. You can also find images and similar parts to ENC-44/ADH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ENC-44/ADH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ENC-44/ADH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ENC-44/ADH fall under?

The ENC-44/ADH is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to ENC-44/ADH when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ENC-44/ADH you can contact the distributor directly for product support, shipping queries etc.

Is the ENC-44/ADH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ENC-44/ADH have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ENC-44/ADH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ENC-44/ADH often in real-time on the comparison pages.

What if I can't find stock of ENC-44/ADH?

You can fill out our help required form which you can use to request a quote for ENC-44/ADH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay