Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Boot Configuration | End Cap |
---|---|
I.D. Supplied - Imperial | 1.377" |
I.D. Supplied - Metric | 35mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 3.54" |
Total Length - Metric | 90mm |
I.D. Recovered Max - Imperial | 0.59" |
I.D. Recovered Max - Metric | 15mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Shrink Ratio | 2 |
Product Range | - |
Accessory Type | Heat Shrink End Cap |
Body Material | PO (Polyolefin) |
Cable Diameter Max | 30mm |
Cable Diameter Min | 17mm |
Colour | Black |
External Length / Height | 90mm |
Fully Shrunk Diameter | 15mm |
I.D. Max Recovered | 15mm |
I.D. Supplied | 35mm |
Internal Diameter | 35mm |
Material | Polyolefin |
Operating Temperature Max | +70°C |
Operating Temperature Min | -30°C |
Shrink Type | Heat |
Unshrunk Diameter | 35mm |
Wall Thickness | 3.2mm |
Heat Shrink Boot, End Cap, 35Mm Id, Po, Black | Newark Electronics |
HEATSHRINK, END CAP, ADHESIVE LINED | element14 |
Where can I find additional details, specifications and documents for a ENC-33/ADH?
Additional datasheets, footprints and schematics for ENC-33/ADH are listed on our Part Details page. You can also find images and similar parts to ENC-33/ADH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ENC-33/ADH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ENC-33/ADH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ENC-33/ADH fall under?
The ENC-33/ADH is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to ENC-33/ADH when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ENC-33/ADH you can contact the distributor directly for product support, shipping queries etc.
Is the ENC-33/ADH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ENC-33/ADH have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ENC-33/ADH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ENC-33/ADH often in real-time on the comparison pages.
What if I can't find stock of ENC-33/ADH?
You can fill out our help required form which you can use to request a quote for ENC-33/ADH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.