Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black |
---|---|
Flexibility | Semi-Rigid |
Recovered Inside Diameter (Max) | 45mm |
Recovered Overall Length (Min) | 200mm |
Expanded Inside Diameter (Min) | 100mm |
Wall Thickness (Max) (Body) | 4mm |
Voltage Class | ≤ 1kV |
Standards | IEC 62329-3, HD631.2 |
Mechanical Resistance | Against Mechanical Impact |
Free of Lead, Cadmium, Heavy Metals | Yes |
UV-Stabilized | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Low Smoke Emission | Yes |
Other Colors Available | No |
Printing Style | Standard |
Product Availability | China, EMEA, ANZPAC, ASIA, AMERICAS |
Adhesive Coating | Yes |
Material System | Crosslinked Polyolefin |
Coating Style | Spiral |
Component Design | Heat Shrink |
Shrink Ratio | < 2:1 |
Chemical Resistance | Transformer Oil VDE 0370 |
Environmental Resistance | Yes |
Flammability | Non-Flame-Retardant |
Where can I find additional details, specifications and documents for a EN8361N002?
Additional datasheets, footprints and schematics for EN8361N002 are listed on our Part Details page. You can also find images and similar parts to EN8361N002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EN8361N002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EN8361N002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EN8361N002 fall under?
The EN8361N002 is listed under Power Systems > Power Cable Accessories > Power Cable End Caps.
Can I view similar or alternative parts?
You can view similar parts to EN8361N002 when available in the Power Cable End Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EN8361N002 you can contact the distributor directly for product support, shipping queries etc.
Is the EN8361N002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EN8361N002 have stock available?
There is no stock from authorised distributors for EN8361N002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EN8361N002 often in real-time on the comparison pages.
What if I can't find stock of EN8361N002?
You can fill out our help required form which you can use to request a quote for EN8361N002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.