EN8290-000 Power Cable Accessories by TE Connectivity

OHVT-72G

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Cores 1
Cross-Section Range 95 – 2500mm²
Insulation Diameter 34 - 108mm
Voltage Class ≤ 72kV
Pollution Level (IEC 60815) III, I, II, IV
Minimum Order Quantity 1
Cable Shield Style Adaptable
Mechanical Connectors Included Yes
Shelf Life 2 Years
Technology Cold Applied
Product Family 748
Insulation XLPE
Compression Lug Included (Shield) No
Mechanical Lug Included (Shield) No
Compression Lug Included (Conductor) No


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EN8290-000?

Additional datasheets, footprints and schematics for EN8290-000 are listed on our Part Details page. You can also find images and similar parts to EN8290-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EN8290-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EN8290-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EN8290-000 fall under?

The EN8290-000 is listed under Power Systems > Power Cable Accessories > Power Cable Terminations.

Can I view similar or alternative parts?

You can view similar parts to EN8290-000 when available in the Power Cable Terminations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EN8290-000 you can contact the distributor directly for product support, shipping queries etc.

Is the EN8290-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EN8290-000 have stock available?

There is no stock from authorised distributors for EN8290-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EN8290-000 often in real-time on the comparison pages.

What if I can't find stock of EN8290-000?

You can fill out our help required form which you can use to request a quote for EN8290-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay