Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Grey |
---|---|
Termination Stud Thread | M12 |
Height | 229mm |
Shed Inside Diameter | 93mm, 3.7in |
Shed Outside Diameter | 104mm |
Creepage Distance | 27.4in, 697mm |
Residual Voltage (Nominal Current) | 67.5kV |
Continuous Operating Voltage (Uc) | 17.6kV |
Flashover Voltage | 87.7kV |
Short Circuit Current | 20kA |
Qrs | .4C |
Voltage Rating (Ur) | 22kV |
Discharge Current (Nominal) | 10kA |
Impulse Voltage 1.2/50µs (Positive) | 185kV |
Steep Lightning Impulse Current – 1/20µs @ 10kA | 74.3kV |
Cantilever Strength -SSL | 225kN |
Free of Lead, Cadmium, Heavy Metals | Yes |
Application Type | Distribution Line |
Minimum Packaging Unit | 3 |
Product Availability | Worldwide |
Minimum Order Quantity | 3 |
Technology | Cage Design |
Shed Profile | Alternating |
Product Family | DOV |
Surge Arrester Class | DH |
Power Frequency Withstand (Wet) | 72kV |
Where can I find additional details, specifications and documents for a EN4720-000?
Additional datasheets, footprints and schematics for EN4720-000 are listed on our Part Details page. You can also find images and similar parts to EN4720-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EN4720-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EN4720-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EN4720-000 fall under?
The EN4720-000 is listed under Power Systems > Insulation & Protection > Surge Arresters.
Can I view similar or alternative parts?
You can view similar parts to EN4720-000 when available in the Surge Arresters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EN4720-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EN4720-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EN4720-000 have stock available?
There is no stock from authorised distributors for EN4720-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EN4720-000 often in real-time on the comparison pages.
What if I can't find stock of EN4720-000?
You can fill out our help required form which you can use to request a quote for EN4720-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.