EN4717-000 Insulation & Protection by TE Connectivity

DOV-12A-F0F0N0-S

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Color Grey
Termination Stud Thread M12
Shed Outside Diameter 104mm
Creepage Distance 15.9in, 405mm
Shed Inside Diameter 93mm, 3.7in
Height 160mm
Short Circuit Current 20kA
Continuous Operating Voltage (Uc) 9.6kV
Flashover Voltage 47.57kV
Discharge Current (Nominal) 10kA
Residual Voltage (Nominal Current) 36.6kV
Impulse Voltage 1.2/50µs (Positive) 169kV
Qrs .4C
Steep Lightning Impulse Current – 1/20µs @ 10kA 40.3kV
Voltage Rating (Ur) 12kV
Cantilever Strength -SSL 225kN
Application Type Distribution Line
Free of Lead, Cadmium, Heavy Metals Yes
Minimum Packaging Unit 3
Minimum Order Quantity 3
Product Availability Worldwide
Technology Cage Design
Shed Profile Alternating
Product Family DOV
Surge Arrester Class DH
Power Frequency Withstand (Wet) 46kV


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EN4717-000?

Additional datasheets, footprints and schematics for EN4717-000 are listed on our Part Details page. You can also find images and similar parts to EN4717-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EN4717-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EN4717-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EN4717-000 fall under?

The EN4717-000 is listed under Power Systems > Insulation & Protection > Surge Arresters.

Can I view similar or alternative parts?

You can view similar parts to EN4717-000 when available in the Surge Arresters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EN4717-000 you can contact the distributor directly for product support, shipping queries etc.

Is the EN4717-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EN4717-000 have stock available?

There is no stock from authorised distributors for EN4717-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EN4717-000 often in real-time on the comparison pages.

What if I can't find stock of EN4717-000?

You can fill out our help required form which you can use to request a quote for EN4717-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay