Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Cores | 1 |
---|---|
Mechanical Lug Included (M12, Conductor) | No |
Mechanical Lug Included (M16, Conductor) | No |
Shed Inside Diameter | 32.5 – 52mm |
Insulation Diameter | 1.28 – 2.04in |
Voltage Class | ≤ 25kV |
Armoring | No |
Design Specification | IEEE 48 |
Minimum Packaging Unit | 1 |
Minimum Order Quantity | 1 |
Mechanical Connectors Included | Yes |
Insulation | XLPE/EPR |
Technology | Cold Applied |
Compression Lug Included (Conductor) | No |
Compression Lug Included (Shield) | No |
Termination Length | 14mm |
Sheds per Phase | 4 |
Mechanical Lug Included (Shield) | No |
Product Family | CSTO |
Cable Shield Style | JCN |
Shelf Life | 3 Years |
Where can I find additional details, specifications and documents for a EN4481-000?
Additional datasheets, footprints and schematics for EN4481-000 are listed on our Part Details page. You can also find images and similar parts to EN4481-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EN4481-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EN4481-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EN4481-000 fall under?
The EN4481-000 is listed under Power Systems > Power Cable Accessories > Power Cable Terminations.
Can I view similar or alternative parts?
You can view similar parts to EN4481-000 when available in the Power Cable Terminations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EN4481-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EN4481-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EN4481-000 have stock available?
There is no stock from authorised distributors for EN4481-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EN4481-000 often in real-time on the comparison pages.
What if I can't find stock of EN4481-000?
You can fill out our help required form which you can use to request a quote for EN4481-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.