EN3766-000 Power Cable Accessories by TE Connectivity

CRSM-53/13-250/250(S10)

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Flexibility Semi-Rigid
Color Black
Cut Length 250mm
Expanded Inside Diameter (Min) 53mm
Wall Thickness Medium
Application Diameter (Min) 17mm
Recovered Inside Diameter (Max) 13mm
Sleeve Length 250mm
Recovered Wall Thickness (Max) 2.4mm
Application Diameter (Max) 43mm
Voltage Rating ≤ 1kV
Standards ANSI C119.1, IEC 60684-3-246, HD631.2, IEC 60684-3-247, IEC 60684-3-214
UL Rating No
CSA Certified No
Mechanical Reinforcement No
Mechanical Resistance Against Mechanical Impact
Thermal Resistance Applicable for Low Temperatures
Application Cable Jacketing, Cable Repair, Rejacketing/Outer Protection on Joints/Splices, Insulation & Protection, Rail Application, Marine Application, Industrial Application, Underground Application, Multi-Purpose Application
UV-Stabilized Yes
Marine-Offshore-Shipbuilding Certified No
Low Smoke Emission No
Non-Toxic & Non-Corrosive Emission Yes
Free of Lead, Cadmium, Heavy Metals Yes
Emission-Free No
Product Use LV cable repair, MV cable jacket repair, MV splice rejacketing, Elbow sealing sleeve
Other Colors Available No
Packaging Method Wrap-Around with Channels & Clips in Polybag
Product Availability Worldwide
Material System Crosslinked Polyethylene
Wall Style (Excluding Adhesive) Single
Coating Style Inline
Technology Heat Shrink
Product Type Heat Shrink Wraparound
Adhesive Coating Yes
Shrink Ratio < 2.5:1
Product Family CRSM
Size Code CRSM-53/13
Component Design Heat Shrink
Flammability Non-Flame-Retardant
Environmental Resistance Water-Blocking
Chemical Resistance Transformer Oil & Hydrocarbons (Both, strongly depending on oil/hydrocarbon type, conditions & exposure time)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EN3766-000?

Additional datasheets, footprints and schematics for EN3766-000 are listed on our Part Details page. You can also find images and similar parts to EN3766-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EN3766-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EN3766-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EN3766-000 fall under?

The EN3766-000 is listed under Power Systems > Power Cable Accessories > Power Cable Wraps.

Can I view similar or alternative parts?

You can view similar parts to EN3766-000 when available in the Power Cable Wraps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EN3766-000 you can contact the distributor directly for product support, shipping queries etc.

Is the EN3766-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EN3766-000 have stock available?

There is no stock from authorised distributors for EN3766-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EN3766-000 often in real-time on the comparison pages.

What if I can't find stock of EN3766-000?

You can fill out our help required form which you can use to request a quote for EN3766-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay