Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CRSM-53/13-1500/250(S1) |
No distributors results available
Flexibility | Semi-Rigid |
---|---|
Color | Black |
Recovered Inside Diameter (Max) | 13mm |
Application Diameter (Max) | 43mm |
Expanded Inside Diameter (Min) | 53mm |
Recovered Wall Thickness (Max) | 2.4mm |
Sleeve Length | 1500mm |
Application Diameter (Min) | 17mm |
Cut Length | 1500mm |
Wall Thickness | Medium |
Voltage Rating | ≤ 1kV |
Standards | IEC 60684-3-246, ANSI C119.1, HD631.2, IEC 60684-3-214, IEC 60684-3-247 |
UL Rating | No |
CSA Certified | No |
Mechanical Reinforcement | No |
Mechanical Resistance | Against Mechanical Impact |
Marine-Offshore-Shipbuilding Certified | No |
Thermal Resistance | Applicable for Low Temperatures |
Non-Toxic & Non-Corrosive Emission | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Low Smoke Emission | No |
Application | Cable Jacketing, Cable Repair, Rejacketing/Outer Protection on Joints/Splices, Insulation & Protection, Rail Application, Marine Application, Industrial Application, Underground Application, Multi-Purpose Application |
UV-Stabilized | Yes |
Emission-Free | No |
Other Colors Available | No |
Product Use | LV cable repair, MV cable jacket repair, MV splice rejacketing, Elbow sealing sleeve |
Packaging Method | Wrap-Around with Channels & Clips in Polybag |
Product Availability | Worldwide |
Material System | Crosslinked Polyethylene |
Product Family | CRSM |
Coating Style | Inline |
Technology | Heat Shrink |
Product Type | Heat Shrink Wraparound |
Adhesive Coating | Yes |
Shrink Ratio | < 2.5:1 |
Wall Style (Excluding Adhesive) | Single |
Size Code | CRSM-53/13 |
Component Design | Heat Shrink |
Environmental Resistance | Water-Blocking |
Flammability | Non-Flame-Retardant |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, strongly depending on oil/hydrocarbon type, conditions & exposure time) |
Where can I find additional details, specifications and documents for a EN3764-000?
Additional datasheets, footprints and schematics for EN3764-000 are listed on our Part Details page. You can also find images and similar parts to EN3764-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EN3764-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EN3764-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EN3764-000 fall under?
The EN3764-000 is listed under Power Systems > Power Cable Accessories > Power Cable Wraps.
Can I view similar or alternative parts?
You can view similar parts to EN3764-000 when available in the Power Cable Wraps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EN3764-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EN3764-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EN3764-000 have stock available?
There is no stock from authorised distributors for EN3764-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EN3764-000 often in real-time on the comparison pages.
What if I can't find stock of EN3764-000?
You can fill out our help required form which you can use to request a quote for EN3764-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.