Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CRSM-34/10-1500/250(S1) |
No distributors results available
Flexibility | Semi-Rigid |
---|---|
Color | Black |
Recovered Wall Thickness (Max) | 2.4mm |
Wall Thickness | Medium |
Sleeve Length | 1500mm |
Recovered Inside Diameter (Max) | 10mm |
Expanded Inside Diameter (Min) | 34mm |
Application Diameter (Max) | 27mm |
Cut Length | 1500mm |
Application Diameter (Min) | 11mm |
Voltage Rating | ≤ 1kV |
CSA Certified | No |
Standards | IEC 60684-3-247, IEC 60684-3-214, HD631.2, ANSI C119.1, IEC 60684-3-246 |
UL Rating | No |
Mechanical Reinforcement | No |
Low Smoke Emission | No |
Application | Cable Jacketing, Cable Repair, Rejacketing/Outer Protection on Joints/Splices, Insulation & Protection, Rail Application, Marine Application, Industrial Application, Underground Application, Multi-Purpose Application |
Mechanical Resistance | Against Mechanical Impact |
Free of Lead, Cadmium, Heavy Metals | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Marine-Offshore-Shipbuilding Certified | No |
Thermal Resistance | Applicable for Low Temperatures |
UV-Stabilized | Yes |
Emission-Free | No |
Product Use | LV cable repair, MV cable jacket repair, MV splice rejacketing, Elbow sealing sleeve |
Other Colors Available | No |
Packaging Method | Wrap-Around with Channels & Clips in Polybag |
Product Availability | Worldwide |
Size Code | CRSM-34/10 |
Shrink Ratio | < 2.5:1 |
Adhesive Coating | Yes |
Technology | Heat Shrink |
Coating Style | Inline |
Material System | Crosslinked Polyethylene |
Component Design | Heat Shrink |
Wall Style (Excluding Adhesive) | Single |
Product Family | CRSM |
Product Type | Heat Shrink Wraparound |
Environmental Resistance | Water-Blocking |
Flammability | Non-Flame-Retardant |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, strongly depending on oil/hydrocarbon type, conditions & exposure time) |
Where can I find additional details, specifications and documents for a EN3756-000?
Additional datasheets, footprints and schematics for EN3756-000 are listed on our Part Details page. You can also find images and similar parts to EN3756-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EN3756-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EN3756-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EN3756-000 fall under?
The EN3756-000 is listed under Power Systems > Power Cable Accessories > Power Cable Wraps.
Can I view similar or alternative parts?
You can view similar parts to EN3756-000 when available in the Power Cable Wraps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EN3756-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EN3756-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EN3756-000 have stock available?
There is no stock from authorised distributors for EN3756-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EN3756-000 often in real-time on the comparison pages.
What if I can't find stock of EN3756-000?
You can fill out our help required form which you can use to request a quote for EN3756-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.