Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Conductor Type | Stranded |
---|---|
Conductor Material | Copper |
Barrel Type | Standard |
Number of Holes | 2 |
Crimp Type | Compression |
Barrel Length | .81in, 20.6mm |
Lug Length | 2.81in, 71.5mm |
Barrel Diameter | 6.3mm, .25in |
Conductor Size | 4AWG |
Lug Width | 12.7mm, .5in |
Stud Size | 1/4 |
Voltage Class | ≤ 35kV |
CSA Certified | Yes |
NEMA Spacing (2-Hole) | No |
UL Listed | Yes |
Energized Installation | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Application Type | Power Distribution |
Die Color Code | Gray |
Product Availability | AMERICAS |
Material | Copper |
Technology | Compression |
Type | Terminal Lug |
Underground Network Component Type | Terminal Lug |
Long Compression Lug Terminal Tin Plated Copper 4 AWG 1/4 Stud Size | Avnet America |
Terminals TCTS2-4-1/4-III-U | Sager |
Where can I find additional details, specifications and documents for a EN3750-946?
Additional datasheets, footprints and schematics for EN3750-946 are listed on our Part Details page. You can also find images and similar parts to EN3750-946 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EN3750-946 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EN3750-946 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EN3750-946 fall under?
The EN3750-946 is listed under Power Systems > Power Systems Connectors > Compression Connectors.
Can I view similar or alternative parts?
You can view similar parts to EN3750-946 when available in the Compression Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EN3750-946 you can contact the distributor directly for product support, shipping queries etc.
Is the EN3750-946 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EN3750-946 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for EN3750-946.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EN3750-946 often in real-time on the comparison pages.
What if I can't find stock of EN3750-946?
You can fill out our help required form which you can use to request a quote for EN3750-946 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.