EN3750-655 Power Systems Connectors by TE Connectivity

TCTL-6-1/4-U

Status: Active
Series: -
RoHS: Unknown
Aliases: 1-1899845-9
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.98

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.98
-
Buy Now
Logo for Sager
Sager
from US$1.09
-
Buy Now

Specifications

Barrel Type Long
Conductor Type Stranded
Conductor Material Copper
Number of Holes 1
Crimp Type Compression
Lug Length 48.3mm, 1.9in
Lug Width 10.4mm, .41in
Barrel Length 28.4mm, 1.12in
Barrel Diameter 5mm, .2in
Conductor Size 6AWG
Stud Size 1/4
Voltage Class ≤ 35kV
UL Listed Yes
CSA Certified Yes
NEMA Spacing (2-Hole) No
Energized Installation No
Application Type Power Distribution
Free of Lead, Cadmium, Heavy Metals Yes
Die Color Code Red
Product Availability AMERICAS
Underground Network Component Type Terminal Lug
Material Copper
Type Terminal Lug
Technology Compression

Alternative Descriptions

Long Compression Lug Terminal Tin Plated Copper 6 AWG 1/4 Stud Size | Avnet America
Terminals TCTL-6-1/4-U | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EN3750-655?

Additional datasheets, footprints and schematics for EN3750-655 are listed on our Part Details page. You can also find images and similar parts to EN3750-655 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EN3750-655 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EN3750-655 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EN3750-655 fall under?

The EN3750-655 is listed under Power Systems > Power Systems Connectors > Compression Connectors.

Can I view similar or alternative parts?

You can view similar parts to EN3750-655 when available in the Compression Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EN3750-655 you can contact the distributor directly for product support, shipping queries etc.

Is the EN3750-655 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EN3750-655 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for EN3750-655.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EN3750-655 often in real-time on the comparison pages.

What if I can't find stock of EN3750-655?

You can fill out our help required form which you can use to request a quote for EN3750-655 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay