EN3696-005 Power Cable Accessories by TE Connectivity

RSES-VD-525B-E

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Conductor Material Aluminum/Copper
Number of Cores 1
Conductor Diameter 3.5 – 13mm
Insulation Diameter 17.9 – 25.mm
Cross-Section Range 25 – 95mm²
Voltage Class ≤ 24kV
Design Specification HD629.1-S2
Application Type Elbow Connector with Testpoint
Halogen Free Yes
Emission Free Yes
Free of Lead, Cadmium, Heavy Metals Yes
Non-Toxic & Non-Corrosive Emission Yes
Installation Instruction German
Product Availability AMERICAS, EMEA, ANZPAC, ASIA
Screened Yes
Bushing Type 250A
Product Family RSES
Insulation Polymeric
Cable Shield Style Copper Wire
Connector Type Mechanical
Technology Separable Connector


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EN3696-005?

Additional datasheets, footprints and schematics for EN3696-005 are listed on our Part Details page. You can also find images and similar parts to EN3696-005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EN3696-005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EN3696-005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EN3696-005 fall under?

The EN3696-005 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Dead Break Connections.

Can I view similar or alternative parts?

You can view similar parts to EN3696-005 when available in the Dead Break Connections range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EN3696-005 you can contact the distributor directly for product support, shipping queries etc.

Is the EN3696-005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EN3696-005 have stock available?

There is no stock from authorised distributors for EN3696-005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EN3696-005 often in real-time on the comparison pages.

What if I can't find stock of EN3696-005?

You can fill out our help required form which you can use to request a quote for EN3696-005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay