Status: | Unknown |
---|---|
Series: | EMZT6 Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | SOT-553 |
No. of Pins | 5Pins |
Operating Voltage | 6.8V |
Power Dissipation Pd | 150mW |
Product Range | EMZT6 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Esd Protection Device, Aec-Q101, Sot-553 | Newark Electronics |
ESD PROTECTION DEVICE, AEC-Q101, SOT-553 | element14 |
Diode Zener Array Quad Common Cathode 6.8V 150mW 5-Pin SOT-553 T/R | Avnet America |
Where can I find additional details, specifications and documents for a EMZT6.8EFHT2R?
Additional datasheets, footprints and schematics for EMZT6.8EFHT2R are listed on our Part Details page. You can also find images and similar parts to EMZT6.8EFHT2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMZT6.8EFHT2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMZT6.8EFHT2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMZT6.8EFHT2R fall under?
The EMZT6.8EFHT2R is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to EMZT6.8EFHT2R when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMZT6.8EFHT2R you can contact the distributor directly for product support, shipping queries etc.
Is the EMZT6.8EFHT2R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EMZT6.8EFHT2R have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for EMZT6.8EFHT2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMZT6.8EFHT2R often in real-time on the comparison pages.
What if I can't find stock of EMZT6.8EFHT2R?
You can fill out our help required form which you can use to request a quote for EMZT6.8EFHT2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.