Prices starting from US$0.0190
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.12 |
1,500
|
Buy Now | |
Future Electronics | US$0.09 |
248,000
|
Buy Now | |
Avnet Asia | US$0.0190 |
40,000
|
Buy Now | |
Chip One Stop | US$0.06 |
36,842
|
Buy Now | |
Newark Electronics | US$0.13 |
15,080
|
Buy Now | |
element14 | US$0.11 |
15,080
|
Buy Now | |
Farnell | US$0.10 |
15,080
|
Buy Now | |
CoreStaff | US$0.09 |
8,000
|
Buy Now | |
Avnet America | US$0.07 |
-
|
Buy Now |
Ultra-compact complex bipolar transistor |
For pre-amplifier |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-563 |
---|---|
JEITA Package | SC-107C |
Number of terminal | 6 |
Polarity | NPN+PNP |
Collector-Emitter voltage VCEO1[V] | 50 |
Collector current Io(Ic) [A] | 0.15 |
Collector-Emitter voltage VCEO2[V] | -50 |
Collector current(continuous) IC2[A] | -0.15 |
hFE | 120 to |
hFE (Min.) | 120 |
Mounting Style | Surface mount |
Equivalent (Single Part) | 2SA1037AK / 2SC2412K |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x1.6 (t=0.55) |
Data Sheet |
---|
EMZ1 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
EMZ1 Series 50 V 150 mA Surface Mount Dual NPN/PNP Digital Transistor - EMT-6 | Future Electronics |
Trans GP BJT NPN/PNP 50V 0.15A 6-Pin EMT T/R | Avnet Asia |
Transistor Dual Digital, Pnp/Npn, Emt | Newark Electronics |
TRANSISTOR DUAL DIGITAL, PNP/NPN, EMT | element14 |
Dual Transistors NPN/PNP 50V 150mA EMT6 | RS |
Where can I find additional details, specifications and documents for a EMZ1T2R?
Additional datasheets, footprints and schematics for EMZ1T2R are listed on our Part Details page. You can also find images and similar parts to EMZ1T2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMZ1T2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMZ1T2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMZ1T2R fall under?
The EMZ1T2R is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Bipolar Junction Transistor Arrays - BJT.
Can I view similar or alternative parts?
You can view similar parts to EMZ1T2R when available in the Bipolar Junction Transistor Arrays - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMZ1T2R you can contact the distributor directly for product support, shipping queries etc.
Is the EMZ1T2R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for EMZ1T2R have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for EMZ1T2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMZ1T2R often in real-time on the comparison pages.
What if I can't find stock of EMZ1T2R?
You can fill out our help required form which you can use to request a quote for EMZ1T2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.