Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0253
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Future Electronics
from US$0.09
|
88,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
46,845
in stock
|
Buy Now | |
CoreStaff
from US$0.09
|
15,977
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
40
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.0253
|
-
|
Buy Now |
Ultra-compact complex bipolar transistor |
For pre-amplifier |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-563 |
---|---|
JEITA Package | SC-107C |
Number of terminal | 6 |
Polarity | NPN+NPN |
Collector-Emitter voltage VCEO1[V] | 50 |
Collector current Io(Ic) [A] | 0.15 |
Collector-Emitter voltage VCEO2[V] | 50 |
Collector current(continuous) IC2[A] | 0.15 |
hFE | 120 to |
hFE (Min.) | 120 |
Mounting Style | Surface mount |
Equivalent (Single Part) | 2SC2412K / 2SC2412K |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x1.6 (t=0.55) |
Data Sheet |
---|
EMX1 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
EMX1 Series 50 V 0.15 A SMT NPN General Purpose Transistor - EMT-6 | Future Electronics |
NPN/NPN DUAL-TRANS. HFE120 EMT6 | Rutronik |
Trans GP BJT NPN 50V 0.15A 6-Pin EMT T/R | Avnet America |
TRANSISTOR DUAL DIGITAL, EMT NPN/NPN | element14 |
Where can I find additional details, specifications and documents for a EMX1T2R?
Additional datasheets, footprints and schematics for EMX1T2R are listed on our Part Details page. You can also find images and similar parts to EMX1T2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMX1T2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMX1T2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMX1T2R you can contact the distributor directly for product support, shipping queries etc.
Is the EMX1T2R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for EMX1T2R have stock available?
Authorised distributors including Future Electronics, Chip One Stop, CoreStaff, Rutronik and Avnet America have stock available or on a lead time for EMX1T2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMX1T2R often in real-time on the comparison pages.
What if I can't find stock of EMX1T2R?
You can fill out our help required form which you can use to request a quote for EMX1T2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.