Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Dual Pair Common Anode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 80V |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-563 |
No. of Pins | 6Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
DIODE, AEC-Q101, 0.1A, 80V, SOT-563 | Farnell |
Diode Array 2 Pair Common Anode Standard 80V 100mA Surface Mount SOT-563 | Future Electronics |
Hyper-Fast Recovery Rectifier 100mA 6-Pin SOT-563 Emboss T/R | Avnet America |
Diode, Aec-Q101, 0.1A, 80V, Sot-563 | Newark Electronics |
Where can I find additional details, specifications and documents for a EMP11FHT2R?
Additional datasheets, footprints and schematics for EMP11FHT2R are listed on our Part Details page. You can also find images and similar parts to EMP11FHT2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMP11FHT2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMP11FHT2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMP11FHT2R fall under?
The EMP11FHT2R is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to EMP11FHT2R when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMP11FHT2R you can contact the distributor directly for product support, shipping queries etc.
Is the EMP11FHT2R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EMP11FHT2R have stock available?
Authorised distributors including CoreStaff, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for EMP11FHT2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMP11FHT2R often in real-time on the comparison pages.
What if I can't find stock of EMP11FHT2R?
You can fill out our help required form which you can use to request a quote for EMP11FHT2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.