Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
EMI Filter Type | EMI Filter with ESD Protection |
---|---|
No. of Data Lines | 6 Data Lines |
Filter Circuit | RC Pi Filter |
Filter Case Style | Flip-Chip |
No. of Pins | 15Pins |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
IC Function | EMI Filters with Integrated ESD Protection |
IC Package Type | Flip Chip |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
EMI FILTER FLIP CHIP-15 | Rapid Electronics |
Emi Filter Flip Chip-15 |Stmicroelectronics EMIF06-USD04F3 | Newark Electronics |
EMI Filter Solder SMD T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a EMIF06-USD04F3?
Additional datasheets, footprints and schematics for EMIF06-USD04F3 are listed on our Part Details page. You can also find images and similar parts to EMIF06-USD04F3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMIF06-USD04F3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMIF06-USD04F3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMIF06-USD04F3 fall under?
The EMIF06-USD04F3 is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to EMIF06-USD04F3 when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMIF06-USD04F3 you can contact the distributor directly for product support, shipping queries etc.
Is the EMIF06-USD04F3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EMIF06-USD04F3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for EMIF06-USD04F3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMIF06-USD04F3 often in real-time on the comparison pages.
What if I can't find stock of EMIF06-USD04F3?
You can fill out our help required form which you can use to request a quote for EMIF06-USD04F3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.