Status: | Active |
---|---|
Series: | EMIF06-HSD03F3 |
RoHS: | Compliant |
Prices starting from US$0.22
EMI filter with integrated ESD protection on each SD card pins in one easy routing package |
Very low line capacitance to compensate long PCB tracks |
Ultra-low leakage current at VRM: 20 nA max |
Very low PCB space consumption: 1.1 mm x 2.4 mm |
ECOPACK2 RoHS compliant component |
Benefits Very good matching between lines thanks to proprietary solid-state silicon technology Very low capacitance between lines to GND for optimized data integrity and speed Enhanced ESD protection with fast response time and low clamping voltage: IEC 61000-4-2 level 4 compliance guaranteed at device level, hence greater immunity at system level Integrated ESD protection of VCC and DET minimizes PCB space Easy PCB routing thanks to flow-through package pinout |
Very good matching between lines thanks to proprietary solid-state silicon technology |
Very low capacitance between lines to GND for optimized data integrity and speed |
Enhanced ESD protection with fast response time and low clamping voltage: IEC 61000-4-2 level 4 compliance guaranteed at device level, hence greater immunity at system level |
Integrated ESD protection of VCC and DET minimizes PCB space |
Easy PCB routing thanks to flow-through package pinout |
Complies with following standards: UL94, V0 IEC 61000-4-2 exceeding level 4: ±18 kV (air discharge – Ix pins) IEC 61000-4-2 exceeding level 4: ±18 kV (contact discharge – Ix pins) |
UL94, V0 |
IEC 61000-4-2 exceeding level 4: ±18 kV (air discharge – Ix pins) |
IEC 61000-4-2 exceeding level 4: ±18 kV (contact discharge – Ix pins) |
Product Specifications |
---|
DS9928 6-line low capacitance EMI filter array with integrated ESD protections for microSD Card™ |
Technical Notes & Articles |
---|
TA0318 EMI and ESD consideration for LCD and cameras in wireless handsets |
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
ST companion chips for USB Type-C - Protection & RF IPDs |
EMIF Series 6-Line 9 V 1 Ohm 2.5 pF ESD Protection EMI Filter - FLIP CHIP-17 | Future Electronics |
Memory And Sim Card Ipad |Stmicroelectronics EMIF06-HSD03F3 | Newark Electronics |
EMI Filter Array with ESD Protection 2.5pF 3V Solder SMD 17-Pin FCCSP T/R | Avnet America |
Where can I find additional details, specifications and documents for a EMIF06-HSD03F3?
Additional datasheets, footprints and schematics for EMIF06-HSD03F3 are listed on our Part Details page. You can also find images and similar parts to EMIF06-HSD03F3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMIF06-HSD03F3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMIF06-HSD03F3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMIF06-HSD03F3 fall under?
The EMIF06-HSD03F3 is listed under Protections and EMI filters > EMI filters and Application-Specific Integrated Products (ASIP) > EMI filters with ESD integrated protection.
Can I view similar or alternative parts?
You can view similar parts to EMIF06-HSD03F3 when available in the EMI filters with ESD integrated protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMIF06-HSD03F3 you can contact the distributor directly for product support, shipping queries etc.
Is the EMIF06-HSD03F3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for EMIF06-HSD03F3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for EMIF06-HSD03F3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMIF06-HSD03F3 often in real-time on the comparison pages.
What if I can't find stock of EMIF06-HSD03F3?
You can fill out our help required form which you can use to request a quote for EMIF06-HSD03F3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.