Status: | Unknown |
---|---|
Series: | IPAD Series |
RoHS: | Unknown |
EMI Filter Type | EMI Filter with ESD Protection |
---|---|
No. of Data Lines | 3 Data Lines |
Filter Circuit | RC Pi Filter |
Filter Case Style | Flip-Chip |
No. of Pins | 8Pins |
Product Range | IPAD Series |
SVHC | No SVHC (07-Jul-2017) |
Integrated Passive Filter, Flip-Chip-8 | Newark Electronics |
INTEGRATED PASSIVE FILTER, FLIP-CHIP-8 | Farnell |
Where can I find additional details, specifications and documents for a EMIF03-SIM02F3?
Additional datasheets, footprints and schematics for EMIF03-SIM02F3 are listed on our Part Details page. You can also find images and similar parts to EMIF03-SIM02F3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMIF03-SIM02F3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMIF03-SIM02F3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMIF03-SIM02F3 fall under?
The EMIF03-SIM02F3 is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to EMIF03-SIM02F3 when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMIF03-SIM02F3 you can contact the distributor directly for product support, shipping queries etc.
Is the EMIF03-SIM02F3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EMIF03-SIM02F3 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for EMIF03-SIM02F3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMIF03-SIM02F3 often in real-time on the comparison pages.
What if I can't find stock of EMIF03-SIM02F3?
You can fill out our help required form which you can use to request a quote for EMIF03-SIM02F3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.