Status: | Active |
---|---|
Series: | EMIF02-USB03F2 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
3,797
in stock
|
Buy Now | |
element14
from US$0.26
|
25,642
in stock
|
Buy Now | |
Farnell
from US$0.25
|
25,642
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
427
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
2-line, low-pass filter + 2-line ESD protection |
High efficiency in EMI filtering |
Lead-free package |
Very low PCB space occupation: < 2.80 mm |
Very thin package: 0.65 mm |
High efficiency in ESD suppression (IEC 61000-4-2 level 4) |
High reliability offered by monolithic integration |
High reduction of parasitic elements through integration and wafer level packaging |
Product Specifications |
---|
DS3988 2-line IPADâ„¢, EMI filter including ESD protection |
Technical Notes & Articles |
---|
TA0318 EMI and ESD consideration for LCD and cameras in wireless handsets |
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
ST companion chips for USB Type-C - Protection & RF IPDs |
EMI FILTER/ESD PROTECTION, FLIP CHIP | element14 |
EMIF Series 20 pF 2-Line IPADÔ EMI Filter Including ESD Protection-FLIPCHIP-11 | Future Electronics |
2-Line EMI filter&ESD for USB FlipChip11 | RS |
Emi Filter/Esd Protection, Flip Chip | Newark Electronics |
EMI Filter with ESD Protection 20pF Solder SMD 11-Pin Flip-Chip T/R | Avnet America |
Where can I find additional details, specifications and documents for a EMIF02-USB03F2?
Additional datasheets, footprints and schematics for EMIF02-USB03F2 are listed on our Part Details page. You can also find images and similar parts to EMIF02-USB03F2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMIF02-USB03F2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMIF02-USB03F2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMIF02-USB03F2 fall under?
The EMIF02-USB03F2 is listed under Protections and EMI filters > EMI filters and Application-Specific Integrated Products (ASIP) > EMI filters with ESD integrated protection.
Can I view similar or alternative parts?
You can view similar parts to EMIF02-USB03F2 when available in the EMI filters with ESD integrated protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMIF02-USB03F2 you can contact the distributor directly for product support, shipping queries etc.
Is the EMIF02-USB03F2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for EMIF02-USB03F2 have stock available?
Authorised distributors including element14, Farnell, Future Electronics, RS and Newark Electronics have stock available or on a lead time for EMIF02-USB03F2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMIF02-USB03F2 often in real-time on the comparison pages.
What if I can't find stock of EMIF02-USB03F2?
You can fill out our help required form which you can use to request a quote for EMIF02-USB03F2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.