Status: | Active |
---|---|
Series: | EMI814X |
RoHS: | Compliant |
Total Insertion DMloss < 2.5dB at 2.5GHz |
Large Differential Mode Cutoff Frequency >5GHz |
High Common Mode Stop Band Attenuation >10dB at 500MHz, 15dB at 700MHz |
Low Channel Resistance 6.0 ohms |
Provides ESD Protection to IEC61000-4-2 Level 4, +/-15kV Contact |
Applications |
---|
USB 3.0 |
MHL 2.0 |
eSATA |
End Products |
---|
HDMI 2.0 |
uSD Card |
Description | EMI814X, 3Pair CMF for HDMI in DFN |
---|---|
Compliance | Pb-free Halide free |
Interface | USB 3.0 |
Number of Lines | 3 |
Filter Type | Common Mode |
R Typ (Ω) | 6 |
C Typ (pF) | 2.9 |
IR Max (µA) | 1 |
V(BR) Typ (V) | 7.8 |
VRWM Max (V) | 3.3 |
Package Type | XDFN-16 |
3Pair For Hdmi/Reel |Onsemi EMI8143MUTAG | Newark Electronics |
EMI8143 Series 2.9 pF 1 uA 6 Ohm Surface Mount EMI Filter - XDFN-16 | Future Electronics |
Common Mode Filter with ESD Protection 15dB 100mA 3.3V Flat Style SMD 16-Pin XDFN T/R | Avnet America |
COMMON MODE FILTER, 6R, 2.9PF, XDFN16 | Farnell |
Where can I find additional details, specifications and documents for a EMI8143MUTAG?
Additional datasheets, footprints and schematics for EMI8143MUTAG are listed on our Part Details page. You can also find images and similar parts to EMI8143MUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMI8143MUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMI8143MUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMI8143MUTAG fall under?
The EMI8143MUTAG is listed under Power Management > Protection > EMI Filters.
Can I view similar or alternative parts?
You can view similar parts to EMI8143MUTAG when available in the EMI Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMI8143MUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the EMI8143MUTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for EMI8143MUTAG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and Avnet Asia have stock available or on a lead time for EMI8143MUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMI8143MUTAG often in real-time on the comparison pages.
What if I can't find stock of EMI8143MUTAG?
You can fill out our help required form which you can use to request a quote for EMI8143MUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.