Status: | Active |
---|---|
Series: | EMI6316 |
RoHS: | Compliant |
MicroSD Card |
Description | EMI6316 |
---|---|
Compliance | Pb-free Halide free |
Interface | SIM Card |
Number of Lines | 7 |
Filter Type | R-C |
R Typ (Ω) | 40 |
C Typ (pF) | 8 |
IR Max (µA) | 0.1 |
V(BR) Typ (V) | 7 |
VRWM Max (V) | 3 |
Package Type | WLCSP-15 |
Emi Filter With Esd Protection/Reel |Onsemi EMI6316FCTBG | Newark Electronics |
Where can I find additional details, specifications and documents for a EMI6316FCTBG?
Additional datasheets, footprints and schematics for EMI6316FCTBG are listed on our Part Details page. You can also find images and similar parts to EMI6316FCTBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMI6316FCTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMI6316FCTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMI6316FCTBG fall under?
The EMI6316FCTBG is listed under Power Management > Protection > EMI Filters.
Can I view similar or alternative parts?
You can view similar parts to EMI6316FCTBG when available in the EMI Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMI6316FCTBG you can contact the distributor directly for product support, shipping queries etc.
Is the EMI6316FCTBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for EMI6316FCTBG have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for EMI6316FCTBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMI6316FCTBG often in real-time on the comparison pages.
What if I can't find stock of EMI6316FCTBG?
You can fill out our help required form which you can use to request a quote for EMI6316FCTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.