Status: | Active |
---|---|
Series: | EMI4192MTTAG |
RoHS: | Compliant |
Highly Integrated Common Mode Filter (CMF) with ESD Protection provides protection and EMI reduction for systems using High Speed Serial Data Lines with cost and space savings over discrete solutions |
Large Differential Mode Bandwidth with Cutoff Frequency > 2.0 GHz |
High Common Mode Stop Band Attenuation: >25 dB at 700 MHz, >30 dB at 800 MHz |
Provides ESD Protection to IEC61000-4-2 Level 4, 15 kV Contact Discharge |
Low Channel Input Capacitance Provides Superior Impedance Matching Performance |
Benefits |
---|
Integration of ESD and Filter function. |
Rejects cellular transmit frequencies |
Rejects cellular transmit frequencies |
High level ESD protection |
Low capacitive loading |
Applications |
---|
HDMI/DVI Display in Mobile Phones |
End Products |
---|
MIPI D-PHY (CSI-2, DSI, etc) in Mobile Phones and Digital Still Cameras |
Description | EMI4192MTTAG |
---|---|
Compliance | Pb-free Halide free |
Interface | DVI HDMI 1.3/1.4 MIPI |
Number of Lines | 4 |
Filter Type | Common Mode |
R Typ (Ω) | 4 |
C Typ (pF) | 0.9 |
IR Max (µA) | 1 |
V(BR) Typ (V) | 6.8 |
VRWM Max (V) | 5 |
Package Type | WDFN-10 |
ON Semiconductor, EMI4192MTTAG | RS |
Common Mode Filter, Esd, Wdfn-10 | Newark Electronics |
COMMON MODE FILTER, ESD, WDFN-10 | element14 |
EMI Filter 16dB 0.1A Flat Style SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a EMI4192MTTAG?
Additional datasheets, footprints and schematics for EMI4192MTTAG are listed on our Part Details page. You can also find images and similar parts to EMI4192MTTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMI4192MTTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMI4192MTTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMI4192MTTAG fall under?
The EMI4192MTTAG is listed under Power Management > Protection > EMI Filters.
Can I view similar or alternative parts?
You can view similar parts to EMI4192MTTAG when available in the EMI Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMI4192MTTAG you can contact the distributor directly for product support, shipping queries etc.
Is the EMI4192MTTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for EMI4192MTTAG have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for EMI4192MTTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMI4192MTTAG often in real-time on the comparison pages.
What if I can't find stock of EMI4192MTTAG?
You can fill out our help required form which you can use to request a quote for EMI4192MTTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.