Status: | Active |
---|---|
Series: | EMI2124 |
RoHS: | Compliant |
Highly Integrated Common Mode Filter (CMF) with ESD Protection provides protection and EMI Reduction for systems using high speed Serial Data Lines with cost and space savings over Discrete Solutions |
Large Differential Mode Bandwidth with Cutoff Frequency > 2 GHz High Common Mode Stop Band Attenuation: >25 dB at 700 MHz, >30 dB at 800 MHz Typical. |
Low Profile Package with Small Footprint in WDFN8 2.0 mm length x 2.2 mm width x 0.75 mm height PbFree Package |
Provides VID & VBUS ESD Protection to IEC61000-4-2 Level 4, 30 kV Contact Discharge. |
Benefits |
---|
Save board space over discreet design |
Applications |
---|
The EMI2124 is an integrated common mode filter providing both ESD protection and EMI filtering for high speed serial digital interfaces such as USB2.0. The EMI2124 provides EMI filtering for one differential data line pair and ESD protection for one data pair plus USB ID pin. It provides a separate Vbus line protection typically used for charging. |
End Products |
---|
Mobile/Computing devices |
Description | EMI2124 |
---|---|
Compliance | Pb-free Halide free |
Interface | USB 2.0 |
Number of Lines | 4 |
Filter Type | Common Mode |
R Typ (Ω) | 8 |
C Typ (pF) | 0.8 |
IR Max (µA) | 1 |
V(BR) Typ (V) | 7.25 |
VRWM Max (V) | 5 |
Package Type | WDFN-8 |
Emi Filter, Common Mode, With Esd Protection/Reel |Onsemi EMI2124MTTAG | Newark Electronics |
COMMON MODE FILTER W/ESD PROTECTION/WDFN | Farnell |
EMI Filter 30dB Solder SMD T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a EMI2124MTTAG?
Additional datasheets, footprints and schematics for EMI2124MTTAG are listed on our Part Details page. You can also find images and similar parts to EMI2124MTTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMI2124MTTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMI2124MTTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMI2124MTTAG fall under?
The EMI2124MTTAG is listed under Power Management > Protection > EMI Filters.
Can I view similar or alternative parts?
You can view similar parts to EMI2124MTTAG when available in the EMI Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMI2124MTTAG you can contact the distributor directly for product support, shipping queries etc.
Is the EMI2124MTTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for EMI2124MTTAG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for EMI2124MTTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMI2124MTTAG often in real-time on the comparison pages.
What if I can't find stock of EMI2124MTTAG?
You can fill out our help required form which you can use to request a quote for EMI2124MTTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.