Status: | Active |
---|---|
Series: | EMD4DXV6 |
RoHS: | Compliant |
Prices starting from US$0.0480
Simplifies Circuit Design |
Reduces Board Space |
Reduces Component Count |
Available in 8 mm, 7 inch Tape and Reel |
These are Pb-Free Devices |
Description | EMD4DXV6 |
---|---|
Compliance | Pb-free Halide free |
Polarity | Complementary |
IC Continuous (A) | 0.1 |
V(BR)CEO Min (V) | 50 |
hFE Min | 80 |
R1 (kΩ) | 10 |
R2 (kΩ) | 47 |
R1/R2 Typ | 0.21 |
Vi(off) Max (V) | - |
Vi(on) Min (V) | - |
Package Type | SOT-563 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Trans, Aec-Q101, Npn/Pnp, 50V, Sot-563 | Newark Electronics |
TRANS, AEC-Q101, NPN/PNP, 50V, SOT-563 | element14 |
Bipolar Transistors - Pre-Biased Dual Complementary NPN & PNP Digital | Future Electronics |
Trans Digital BJT NPN/PNP 50V 100mA 6-Pin SOT-563 T/R | Avnet America |
Where can I find additional details, specifications and documents for a EMD4DXV6T1G?
Additional datasheets, footprints and schematics for EMD4DXV6T1G are listed on our Part Details page. You can also find images and similar parts to EMD4DXV6T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMD4DXV6T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMD4DXV6T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMD4DXV6T1G fall under?
The EMD4DXV6T1G is listed under Discrete & Power Modules > Digital Transistors (BRTs).
Can I view similar or alternative parts?
You can view similar parts to EMD4DXV6T1G when available in the Digital Transistors (BRTs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMD4DXV6T1G you can contact the distributor directly for product support, shipping queries etc.
Is the EMD4DXV6T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for EMD4DXV6T1G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and Avnet America have stock available or on a lead time for EMD4DXV6T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMD4DXV6T1G often in real-time on the comparison pages.
What if I can't find stock of EMD4DXV6T1G?
You can fill out our help required form which you can use to request a quote for EMD4DXV6T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.