Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
No stock
|
Buy Now | |
CoreStaff
from US$0.07
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Farnell
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Ultra-compact complex digital transistor |
Built-In Biasing Resistors |
Leak absorption type |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-563 |
---|---|
JEITA Package | SC-107C |
Number of terminal | 6 |
Polarity | NPN+PNP |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.1 |
Input resistance R1 1 [kΩ] | 4.7 |
Emitter base Resistance R2 1 [kΩ] | 47 |
Supply voltage VCC 2[V] | -50 |
Collector current IC 2[A] | -0.1 |
Input resistance R1 2 [kΩ] | 4.7 |
Emitter base Resistance R2 2 [kΩ] | 47 |
Power Dissipation (PD)[W] | 0.15 |
Mounting Style | Surface mount |
Equivalent (Single Part) | DTA143Z / DTC143Z |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x1.6 (t=0.55) |
Data Sheet |
---|
EMD22 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Dig.Transistor NPN/PNP 50V 4.7K-47K EMT6 | RS |
Bipolar (Bjt) Array Transistor, Npn, Pnp, 50 V, 150 Mw, 100 Ma, 80, Emt Rohs Compliant: Yes |Rohm EMD22T2R | Newark Electronics |
EMD22 Series 50 V 100 mA Surface Mount Dual NPN/PNP Digital Transistor - EMT-6 | Future Electronics |
Trans Digital BJT NPN/PNP 100mA 6-Pin EMT T/R | Avnet America |
TRANSISTOR DUAL DIGITAL | element14 |
Where can I find additional details, specifications and documents for a EMD22T2R?
Additional datasheets, footprints and schematics for EMD22T2R are listed on our Part Details page. You can also find images and similar parts to EMD22T2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMD22T2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMD22T2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMD22T2R fall under?
The EMD22T2R is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to EMD22T2R when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMD22T2R you can contact the distributor directly for product support, shipping queries etc.
Is the EMD22T2R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for EMD22T2R have stock available?
Authorised distributors including CoreStaff, Chip One Stop, RS, Newark Electronics and Future Electronics have stock available or on a lead time for EMD22T2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMD22T2R often in real-time on the comparison pages.
What if I can't find stock of EMD22T2R?
You can fill out our help required form which you can use to request a quote for EMD22T2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.