Status: | Active |
---|---|
Series: | EMC3DXV5 |
RoHS: | Compliant |
Prices starting from US$0.06
Simplifies Circuit Design |
Reduces Board Space |
Reduces Component Count |
Available in 8 mm, 7 inch Tape and Reel |
These are Pb-Free Devices |
Description | EMC3DXV5 |
---|---|
Compliance | Pb-free Halide free |
Polarity | Complementary |
IC Continuous (A) | 0.1 |
V(BR)CEO Min (V) | 50 |
hFE Min | 35 |
R1 (kΩ) | 10 |
R2 (kΩ) | 10 |
R1/R2 Typ | 1 |
Vi(off) Max (V) | - |
Vi(on) Min (V) | - |
Package Type | SOT-553 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Brt Transistor, Pnp/Npn, 50V, 100Ma, 10K/10Kohm, Sot-553 | Newark Electronics |
EMC3D Series 50V 100mA 10kOhm NPN/PNP Silicon Bias Resistor Transistor - SOT-553 | Future Electronics |
Trans Digital BJT NPN/PNP 50V 100mA 5-Pin SOT-553 T/R | Avnet America |
EMC3DXV5T1G, SS SOT553 DUAL BRT | ON Semiconductor EMC3DXV5T1G | RS Americas |
Where can I find additional details, specifications and documents for a EMC3DXV5T1G?
Additional datasheets, footprints and schematics for EMC3DXV5T1G are listed on our Part Details page. You can also find images and similar parts to EMC3DXV5T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMC3DXV5T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMC3DXV5T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMC3DXV5T1G fall under?
The EMC3DXV5T1G is listed under Discrete & Power Modules > Digital Transistors (BRTs).
Can I view similar or alternative parts?
You can view similar parts to EMC3DXV5T1G when available in the Digital Transistors (BRTs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMC3DXV5T1G you can contact the distributor directly for product support, shipping queries etc.
Is the EMC3DXV5T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for EMC3DXV5T1G have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for EMC3DXV5T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMC3DXV5T1G often in real-time on the comparison pages.
What if I can't find stock of EMC3DXV5T1G?
You can fill out our help required form which you can use to request a quote for EMC3DXV5T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.