Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EM7549-000 |
Material | ZEROHAL Polyolefin |
---|---|
Fluid Type | Water |
Color | Black |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Expanded Inside Diameter (Min) | 18.6mm, .732in |
Recovered Inside Diameter (Max) | 9mm, .354in |
Recovered Wall Thickness (Nominal) | .018in, .46mm |
Voltage (Max) | .3kV |
Low Outgassing | No |
Product Source | China |
Packaging Method | Spool |
Applicable Region | Global |
Product Family | X4 |
Wall Type | Single |
Flammability | Flame-Retardant |
Operating Temperature Range | -30 – 125°C |
Shrink Temperature (Min) | 70°C |
Recovery Temperature | 90°C |
Resistant To | Mechanical Damage |
Fluid Resistance | Moisture/Spray Protection |
Heat Shrinkable Tubing Single Very Thin Wall 2:1 Shrink Ratio #18 Size Polyolefin Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves X4-18.0-0-FSP-SM | Sager |
Where can I find additional details, specifications and documents for a EM7549-000?
Additional datasheets, footprints and schematics for EM7549-000 are listed on our Part Details page. You can also find images and similar parts to EM7549-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM7549-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM7549-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM7549-000 fall under?
The EM7549-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to EM7549-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM7549-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EM7549-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM7549-000 have stock available?
Authorised distributors including Avnet America, Boersig, TTI Europe and Sager have stock available or on a lead time for EM7549-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM7549-000 often in real-time on the comparison pages.
What if I can't find stock of EM7549-000?
You can fill out our help required form which you can use to request a quote for EM7549-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.