Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EM7508-000 |
Material | ZEROHAL Polyolefin |
---|---|
Flexibility | Very Flexible |
Color | Black |
Shrink Ratio | 2:1 |
Fluid Type | Water |
Expanded Inside Diameter (Min) | .358in, 9.1mm |
Recovered Inside Diameter (Max) | .177in, 4.5mm |
Recovered Wall Thickness (Nominal) | .013in, .33mm |
Voltage (Max) | .3kV |
Low Outgassing | No |
Product Source | China |
Packaging Method | Spool |
Applicable Region | Global |
Product Family | X4 |
Wall Type | Single |
Operating Temperature Range | -30 – 125°C |
Resistant To | Mechanical Damage |
Flammability | Flame-Retardant |
Fluid Resistance | Moisture/Spray Protection |
Recovery Temperature | 90°C |
Shrink Temperature (Min) | 70°C |
Heat Shrinkable Tubing Single Very Thin Wall 21 Shrink Ratio #9 Size Polyolefin | Future Electronics |
Heat Shrinkable Tubing Single Very Thin Wall 2:1 Shrink Ratio #9 Size Polyolefin Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves X4-9.0-0-FSP-SM | Sager |
Where can I find additional details, specifications and documents for a EM7508-000?
Additional datasheets, footprints and schematics for EM7508-000 are listed on our Part Details page. You can also find images and similar parts to EM7508-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM7508-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM7508-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM7508-000 fall under?
The EM7508-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to EM7508-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM7508-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EM7508-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM7508-000 have stock available?
Authorised distributors including Future Electronics, Avnet America, TTI Europe and Sager have stock available or on a lead time for EM7508-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM7508-000 often in real-time on the comparison pages.
What if I can't find stock of EM7508-000?
You can fill out our help required form which you can use to request a quote for EM7508-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.