Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EM7494-000 |
Color | Black |
---|---|
Material | ZEROHAL Polyolefin |
Shrink Ratio | 2:1 |
Fluid Type | Water |
Flexibility | Very Flexible |
Recovered Wall Thickness (Nominal) | .035in, .89mm |
Expanded Inside Diameter (Min) | 26.4mm, 1.039in |
Recovered Inside Diameter (Max) | 12.5mm, .492in |
Voltage (Max) | .6kV |
Product Source | China |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Global |
Product Family | X2 |
Wall Type | Single |
Operating Temperature Range | -30 – 125°C |
Recovery Temperature | 90°C |
Resistant To | Abrasion |
Flammability | Flame-Retardant |
Fluid Resistance | Moisture/Spray Protection |
Shrink Temperature (Min) | 70°C |
Heat Shrinkable Tubing Single Wall 2:1 Shrink Ratio #25 Size Polyolefin Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves X2-25.0-0-SP-SM | Sager |
Where can I find additional details, specifications and documents for a EM7494-000?
Additional datasheets, footprints and schematics for EM7494-000 are listed on our Part Details page. You can also find images and similar parts to EM7494-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM7494-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM7494-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM7494-000 fall under?
The EM7494-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to EM7494-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM7494-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EM7494-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM7494-000 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for EM7494-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM7494-000 often in real-time on the comparison pages.
What if I can't find stock of EM7494-000?
You can fill out our help required form which you can use to request a quote for EM7494-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.