Weight per Piece | 11.6g |
---|---|
Cable Bundle Diameter | 1 – 1.125in, 25.4 – 28.58mm |
AS21919 Size | 17 |
Clamp Size | 17 |
Clamp Material | PEEK |
Cushion Material | Chloroprene |
Cable Mounting Accessory Type | P-Clamp |
Operating Temperature Range | -65 – 85°C, -85 – 185°F |
P-Clamps, Cable Mounting & Harness Accessories | Future Electronics |
THA-PDKG-17 Cable Mounting Accessory Type: P-Clamp Clamp Size: 17 Compatible Cable Bundle Diameter Range: 1 – 1.125 in Compatible Cable Bundle Diameter Range: 25.4 – 28.58 mm P-Clamp 17 1 – 1.125" 25.4 – 28.58 mm | Flexible P-Clamp | Part Number: EM7085-000 | Internal Number: EM7085-000 | TE Connectivity | TE Store |
P-Clamp PEEK (Polyether Ether Ketone) Black for 25.4mm to 28.58mm Dia. Cable Bundle | Avnet America |
Cable Mounting & Accessories, P-Clamp Size 17 | TE Connectivity EM7085-000 | RS Americas |
Cable Mounting & Accessories P-CLAMP Size 17 THA-PDKG-17 | Sager |
Where can I find additional details, specifications and documents for a EM7085-000?
Additional datasheets, footprints and schematics for EM7085-000 are listed on our Part Details page. You can also find images and similar parts to EM7085-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM7085-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM7085-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM7085-000 fall under?
The EM7085-000 is listed under Harnessing > Cable Mounting & Harness Accessories.
Can I view similar or alternative parts?
You can view similar parts to EM7085-000 when available in the Cable Mounting & Harness Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM7085-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EM7085-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM7085-000 have stock available?
Authorised distributors including Future Electronics, TE Store, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for EM7085-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM7085-000 often in real-time on the comparison pages.
What if I can't find stock of EM7085-000?
You can fill out our help required form which you can use to request a quote for EM7085-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.