Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$30.04
Distributor | Stock | ||
---|---|---|---|
Heilind Electronics
from US$48.04
|
288
in stock
|
Buy Now | |
Powell Electronics
from US$34.31
|
242
in stock
|
Buy Now | |
Future Electronics
from US$36.90
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$33.90
|
100
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$48.04
|
57
in stock
|
Buy Now | |
TE Store
from US$37.60
|
11
in stock
|
Buy Now | |
Avnet America
from US$30.04
|
-
|
Buy Now | |
RS Americas
from US$36.30
|
-
|
Buy Now | |
Avnet Asia
from US$39.22
|
-
|
Buy Now | |
TTI Europe
from US$31.50
|
-
|
Buy Now | |
Sager
from US$32.01
|
-
|
Buy Now |
Weight per Piece | 10.2g |
---|---|
Cable Bundle Diameter | 22.23 – 25.4mm, .875 – 1in |
AS21919 Size | 15 |
Clamp Size | 15 |
Clamp Material | PEEK |
Cable Mounting Accessory Type | P-Clamp |
Cushion Material | Chloroprene |
Operating Temperature Range | -65 – 85°C, -85 – 185°F |
THA-PDKG-15 P-CLAMP SIZE 15 | Heilind Electronics |
P-Clamps, Cable Mounting & Harness Accessories | Future Electronics |
THA-PDKG-15 Cable Mounting Accessory Type: P-Clamp Clamp Size: 15 Compatible Cable Bundle Diameter Range: .875 – 1 in Compatible Cable Bundle Diameter Range: 22.23 – 25.4 mm P-Clamp 15 .875 – 1" 22.23 – 25.4 mm | Flexible P-Clamp | Part Number: EM7084-000 | Internal Number: EM7084-000 | TE Connectivity | TE Store |
P-Clamp PEEK (Polyether Ether Ketone) Black for 22.23mm to 25.4mm Dia. Cable Bundle | Avnet America |
Cable Mounting & Accessories, P-Clamp Size 15 | TE Connectivity EM7084-000 | RS Americas |
Cable Mounting & Accessories P-CLAMP Size 15 THA-PDKG-15 | Sager |
Where can I find additional details, specifications and documents for a EM7084-000?
Additional datasheets, footprints and schematics for EM7084-000 are listed on our Part Details page. You can also find images and similar parts to EM7084-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM7084-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM7084-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM7084-000 fall under?
The EM7084-000 is listed under Harnessing > Cable Mounting & Harness Accessories.
Can I view similar or alternative parts?
You can view similar parts to EM7084-000 when available in the Cable Mounting & Harness Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM7084-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EM7084-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM7084-000 have stock available?
Authorised distributors including Heilind Electronics, Powell Electronics, Future Electronics, Chip One Stop and Heilind Electronics Asia have stock available or on a lead time for EM7084-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM7084-000 often in real-time on the comparison pages.
What if I can't find stock of EM7084-000?
You can fill out our help required form which you can use to request a quote for EM7084-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.