Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.26
Distributor | Stock | ||
---|---|---|---|
Powell Electronics
from US$29.70
|
419
in stock
|
Buy Now | |
Future Electronics
from US$30.58
|
200
in stock
|
Buy Now | |
TE Store
from US$32.16
|
189
in stock
|
Buy Now | |
Heilind Electronics
from US$39.81
|
114
in stock
|
Buy Now | |
Chip One Stop
from US$33.80
|
25
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$39.81
|
23
in stock
|
Buy Now | |
Avnet America
from US$26.00
|
-
|
Buy Now | |
RS Americas
from US$38.27
|
-
|
Buy Now | |
TTI Europe
from US$25.26
|
-
|
Buy Now | |
Sager
from US$27.70
|
-
|
Buy Now |
Weight per Piece | 6.7g |
---|---|
Cable Bundle Diameter | 12.7 – 15.88mm, .5 – .625in |
AS21919 Size | 9 |
Clamp Size | 9 |
Clamp Material | PEEK |
Cable Mounting Accessory Type | P-Clamp |
Cushion Material | Chloroprene |
Operating Temperature Range | -65 – 85°C, -85 – 185°F |
P-Clamps, Cable Mounting & Harness Accessories | Future Electronics |
THA-PDKG-09 Cable Mounting Accessory Type: P-Clamp Clamp Size: 9 Compatible Cable Bundle Diameter Range: .5 – .625 in Compatible Cable Bundle Diameter Range: 12.7 – 15.88 mm P-Clamp 9 .5 – .625" 12.7 – 15.88 mm | Flexible P-Clamp | Part Number: EM7081-000 | Internal Number: EM7081-000 | TE Connectivity | TE Store |
THA-PDKG-09 P-CLAMP SIZE 9 | Heilind Electronics |
P-Clamp for 12.7mm to 15.88mm Diameter Cables Clamp Size 9 PEEK | Avnet America |
Cable Mounting & Accessories, P-Clamp Size 9 | TE Connectivity EM7081-000 | RS Americas |
Cable Mounting & Accessories P-CLAMP Size 9 THA-PDKG-09 | Sager |
Where can I find additional details, specifications and documents for a EM7081-000?
Additional datasheets, footprints and schematics for EM7081-000 are listed on our Part Details page. You can also find images and similar parts to EM7081-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM7081-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM7081-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM7081-000 fall under?
The EM7081-000 is listed under Harnessing > Cable Mounting & Harness Accessories.
Can I view similar or alternative parts?
You can view similar parts to EM7081-000 when available in the Cable Mounting & Harness Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM7081-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EM7081-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM7081-000 have stock available?
Authorised distributors including Powell Electronics, Future Electronics, TE Store, Heilind Electronics and Chip One Stop have stock available or on a lead time for EM7081-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM7081-000 often in real-time on the comparison pages.
What if I can't find stock of EM7081-000?
You can fill out our help required form which you can use to request a quote for EM7081-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.