Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | X4-10.0-0-FSP-SM |
Color | Black |
---|---|
Material | ZEROHAL Polyolefin |
Shrink Ratio | 2:1 |
Fluid Type | Water |
Flexibility | Very Flexible |
Recovered Inside Diameter (Max) | .197in, 5mm |
Expanded Inside Diameter (Min) | .394in, 10mm |
Recovered Wall Thickness (Nominal) | .33mm, .013in |
Voltage (Max) | .3kV |
Low Outgassing | No |
Product Source | China |
Packaging Method | Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | X4 |
Recovery Temperature | 90°C |
Fluid Resistance | Moisture/Spray Protection |
Resistant To | Mechanical Damage |
Operating Temperature Range | -30 – 125°C |
Shrink Temperature (Min) | 70°C |
Flammability | Flame-Retardant |
Heat-Shrink Tubing, 2:1, Black, 10.5Mm Rohs Compliant: Yes |Te Connectivity EM6979-000 | Newark Electronics |
HEAT-SHRINK TUBING, 2:1, BLACK, 10.5MM | element14 |
HEAT-SHRINK TUBING, 2: 1, BLACK, 10.5MM | Farnell |
Heat Shrink Tubing 2:1 Dual Wall Straight Black | Avnet America |
Heat Shrink Tubing & Sleeves X4-10.0-0-FSP-SM | Sager |
Where can I find additional details, specifications and documents for a EM6979-000?
Additional datasheets, footprints and schematics for EM6979-000 are listed on our Part Details page. You can also find images and similar parts to EM6979-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM6979-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM6979-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM6979-000 fall under?
The EM6979-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to EM6979-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM6979-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EM6979-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM6979-000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for EM6979-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM6979-000 often in real-time on the comparison pages.
What if I can't find stock of EM6979-000?
You can fill out our help required form which you can use to request a quote for EM6979-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.