Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EM6978-000 |
Flexibility | Very Flexible |
---|---|
Material | ZEROHAL Polyolefin |
Color | Black |
Shrink Ratio | 2:1 |
Fluid Type | Water |
Expanded Inside Diameter (Min) | 8.1mm, .319in |
Recovered Wall Thickness (Nominal) | .33mm, .013in |
Recovered Inside Diameter (Max) | .157in, 4mm |
Voltage (Max) | .3kV |
Low Outgassing | No |
Product Source | China |
Packaging Method | Spool |
Applicable Region | Global |
Product Family | X4 |
Wall Type | Single |
Fluid Resistance | Moisture/Spray Protection |
Resistant To | Mechanical Damage |
Recovery Temperature | 90°C |
Operating Temperature Range | -30 – 125°C |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 70°C |
Heat Shrink Tubing 2:1 Polyolefin Black | Avnet America |
Heat Shrink Tubing & Sleeves X4-8.0-0-FSP-SM | Sager |
Where can I find additional details, specifications and documents for a EM6978-000?
Additional datasheets, footprints and schematics for EM6978-000 are listed on our Part Details page. You can also find images and similar parts to EM6978-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM6978-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM6978-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM6978-000 fall under?
The EM6978-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to EM6978-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM6978-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EM6978-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM6978-000 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for EM6978-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM6978-000 often in real-time on the comparison pages.
What if I can't find stock of EM6978-000?
You can fill out our help required form which you can use to request a quote for EM6978-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.