Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EM6974-000 |
Color | Black |
---|---|
Material | ZEROHAL Polyolefin |
Shrink Ratio | 2:1 |
Fluid Type | Water |
Flexibility | Very Flexible |
Recovered Inside Diameter (Max) | .315in, 8mm |
Expanded Inside Diameter (Min) | .649in, 16.5mm |
Recovered Wall Thickness (Nominal) | .68mm, .027in |
Voltage (Max) | .6kV |
Product Source | China |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Global |
Product Family | X2 |
Wall Type | Single |
Recovery Temperature | 90°C |
Operating Temperature Range | -30 – 125°C |
Flammability | Flame-Retardant |
Resistant To | Abrasion |
Fluid Resistance | Moisture/Spray Protection |
Shrink Temperature (Min) | 70°C |
Heat Shrink Tubing 2:1 Polyolefin Black | Avnet America |
Heat Shrink Tubing & Sleeves X2-16.0-0-FSP-SM | Sager |
Where can I find additional details, specifications and documents for a EM6974-000?
Additional datasheets, footprints and schematics for EM6974-000 are listed on our Part Details page. You can also find images and similar parts to EM6974-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM6974-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM6974-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM6974-000 fall under?
The EM6974-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to EM6974-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM6974-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EM6974-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM6974-000 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for EM6974-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM6974-000 often in real-time on the comparison pages.
What if I can't find stock of EM6974-000?
You can fill out our help required form which you can use to request a quote for EM6974-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.