Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EM63602001 |
Fluid Type | Transmission Fluid, Engine Coolant, Lubricating Oil, Gasoline, Water, Engine Cleaner, Diesel Fuel, Brake Fluid |
---|---|
Color | Orange |
Flexibility | Semi-Rigid |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 2:1 |
Recovered Wall Thickness (Nominal) | .075in, 1.91mm |
Recovered Inside Diameter (Max) | .5in, 12.7mm |
Cut Length | 48in, 1220mm |
Recovered Wall Thickness (Tolerance) | .3mm, .012in |
Expanded Inside Diameter (Min) | 25.4mm, 1in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | China, Czech Republic |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Recovery Temperature | 135°C |
Resistant To | Fluids, Strain, Abrasion, Mechanical Damage |
Fluid Resistance | Splash Protection, Moisture/Spray Protection, Limited Immersion Protection |
Shrink Temperature (Min) | 110°C |
Operating Temperature Range | -40 – 130°C |
Flammability | Flame-Retardant |
Adhesive Lined Heat Shrink Tubing, 2:1, 1 ", 25.4 mm, Orange, 4 ft, 1.2 m | Avnet America |
Heat Shrink Tubing,25.4mm ID,2:1 Shrink Ratio, Orange PO with TPE lining | TE Connectivity EM63602001 | RS Americas |
Heat Shrink Tubing & Sleeves BATTU-25.4/12.7-A1-3-STK | Sager |
Where can I find additional details, specifications and documents for a EM63602001?
Additional datasheets, footprints and schematics for EM63602001 are listed on our Part Details page. You can also find images and similar parts to EM63602001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM63602001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM63602001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM63602001 fall under?
The EM63602001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to EM63602001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM63602001 you can contact the distributor directly for product support, shipping queries etc.
Is the EM63602001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM63602001 have stock available?
Authorised distributors including Avnet America, RS Americas, TTI Europe and Sager have stock available or on a lead time for EM63602001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM63602001 often in real-time on the comparison pages.
What if I can't find stock of EM63602001?
You can fill out our help required form which you can use to request a quote for EM63602001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.