Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EM63586001 |
Material | Irradiated Modified Polyolefin |
---|---|
Color | Orange |
Shrink Ratio | 2:1 |
Fluid Type | Water, Transmission Fluid, Gasoline, Lubricating Oil, Engine Coolant, Diesel Fuel, Brake Fluid, Engine Cleaner |
Flexibility | Semi-Rigid |
Recovered Inside Diameter (Max) | .5in, 12.7mm |
Cut Length | 77mm, 3.03in |
Recovered Wall Thickness (Tolerance) | .3mm, .012in |
Recovered Wall Thickness (Nominal) | 1.91mm, .075in |
Expanded Inside Diameter (Min) | 1in, 25.4mm |
Voltage (Max) | .6kV |
Product Source | Czech Republic, China |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Operating Temperature Range | -40 – 130°C |
Fluid Resistance | Moisture/Spray Protection, Limited Immersion Protection, Splash Protection |
Resistant To | Abrasion, Strain, Mechanical Damage, Fluids |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 110°C |
Recovery Temperature | 135°C |
Heat Shrink Tubing 2:1 Polyolefin Orange | Avnet America |
Heat Shrink Tubing & Sleeves BATTU-25.4/12.7-A1-3-77MM | Sager |
Where can I find additional details, specifications and documents for a EM63586001?
Additional datasheets, footprints and schematics for EM63586001 are listed on our Part Details page. You can also find images and similar parts to EM63586001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM63586001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM63586001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM63586001 fall under?
The EM63586001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to EM63586001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM63586001 you can contact the distributor directly for product support, shipping queries etc.
Is the EM63586001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM63586001 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for EM63586001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM63586001 often in real-time on the comparison pages.
What if I can't find stock of EM63586001?
You can fill out our help required form which you can use to request a quote for EM63586001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.