Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EM63526001 |
Fluid Type | Water, Gasoline, Lubricating Oil, Engine Coolant, Diesel Fuel, Brake Fluid, Transmission Fluid, Engine Cleaner |
---|---|
Shrink Ratio | 2:1 |
Color | Orange |
Flexibility | Semi-Rigid |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Tolerance) | .3mm, .012in |
Expanded Inside Diameter (Min) | 20.07mm, .79in |
Cut Length | 64mm, 2.52in |
Recovered Inside Diameter (Max) | .35in, 8.9mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | China, Czech Republic |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Resistant To | Abrasion, Mechanical Damage, Strain, Fluids |
Shrink Temperature (Min) | 110°C |
Fluid Resistance | Moisture/Spray Protection, Limited Immersion Protection, Splash Protection |
Flammability | Flame-Retardant |
Recovery Temperature | 135°C |
Operating Temperature Range | -40 – 130°C |
Heat Shrink Tubing 2:1 Polyolefin Orange | Avnet America |
Heat Shrink Tubing & Sleeves BATTU-20.1/8.9-A1-3-64MM | Sager |
Where can I find additional details, specifications and documents for a EM63526001?
Additional datasheets, footprints and schematics for EM63526001 are listed on our Part Details page. You can also find images and similar parts to EM63526001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM63526001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM63526001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM63526001 fall under?
The EM63526001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to EM63526001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM63526001 you can contact the distributor directly for product support, shipping queries etc.
Is the EM63526001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM63526001 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for EM63526001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM63526001 often in real-time on the comparison pages.
What if I can't find stock of EM63526001?
You can fill out our help required form which you can use to request a quote for EM63526001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.