Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EM6344-000 |
Prices starting from US$7.16
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$7.16
|
-
|
Buy Now |
Backshell Accessory Size | 10 |
---|---|
Approved Standards | 85049/93 |
Zugelassene Standards | 85049/93 |
Backshell Accessory Type | Split Banding Ring |
Backshell Accessory Material | Composite |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Split Banding Ring Size 10 Polyetherimide Natural | Avnet America |
Where can I find additional details, specifications and documents for a EM6344-000?
Additional datasheets, footprints and schematics for EM6344-000 are listed on our Part Details page. You can also find images and similar parts to EM6344-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM6344-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM6344-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM6344-000 fall under?
The EM6344-000 is listed under Connectors > Connector Backshells & Adapters > Backshell Accessories.
Can I view similar or alternative parts?
You can view similar parts to EM6344-000 when available in the Backshell Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM6344-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EM6344-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM6344-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for EM6344-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM6344-000 often in real-time on the comparison pages.
What if I can't find stock of EM6344-000?
You can fill out our help required form which you can use to request a quote for EM6344-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.