Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EM3696-000 |
Material Systems Code | 25 |
---|---|
Color | Black |
Material | Modified Elastomer |
Adhesive Pre-Coat | Yes |
Material Code | 25 |
Lipped | No |
Adhesive Code | 200 |
Adhesive Type | High Performance Pre-Coat Adhesive |
Product Type | Molded Part |
Angle | 90° |
Molded Part Type | EMI Shielded Molded Parts |
Operating Temperature Range | -75 – 150°C |
Straight Boot Modified Elastomer Right Angle Black | Avnet America |
Heat Shrink Cable Boots & End Caps 234A142-25C/200-0 | Sager |
Where can I find additional details, specifications and documents for a EM3696-000?
Additional datasheets, footprints and schematics for EM3696-000 are listed on our Part Details page. You can also find images and similar parts to EM3696-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM3696-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM3696-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM3696-000 fall under?
The EM3696-000 is listed under Harnessing > Heat Shrink Components > EMI Shielded Boots.
Can I view similar or alternative parts?
You can view similar parts to EM3696-000 when available in the EMI Shielded Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM3696-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EM3696-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM3696-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for EM3696-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM3696-000 often in real-time on the comparison pages.
What if I can't find stock of EM3696-000?
You can fill out our help required form which you can use to request a quote for EM3696-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.