Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Splice Material | Copper Alloy |
---|---|
Color | Red |
Number of Conductors | 4 |
Terminal & Splice Type | Splice |
Overall Length | 4.17in, 105.92mm |
Wire Size | .5 – .14mm², 20 – 26AWG |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Box |
Wire/Cable Type | Multi-Conductor |
Product Type | SolderShield Splice Kit |
Insulated | Yes |
Sealable | Yes |
Barrel Type | Closed Barrel |
Barrel Style | Crimp |
Serrated | No |
Splice Type | One-to-One Splice |
Termination Method | Crimp |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Where can I find additional details, specifications and documents for a EM3172-000?
Additional datasheets, footprints and schematics for EM3172-000 are listed on our Part Details page. You can also find images and similar parts to EM3172-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM3172-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM3172-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM3172-000 fall under?
The EM3172-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to EM3172-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM3172-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EM3172-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM3172-000 have stock available?
There is no stock from authorised distributors for EM3172-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM3172-000 often in real-time on the comparison pages.
What if I can't find stock of EM3172-000?
You can fill out our help required form which you can use to request a quote for EM3172-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.