ELH109M050AS5AA Capacitors by KEMET

CAP 10000µF 50V ALU ELEC SNAP-IN

Status: Unknown
Series: ELH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.11

Distributor Stock
Logo for Farnell
Farnell
from US$2.71
811
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$2.11
2,300
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.22
811
in stock
Buy Now
Logo for element14
element14
from US$2.81
811
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.28
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10000µF
Voltage Rating 50V
Product Range ELH Series
Lifetime @ Temperature 2000 hours @ 85°C
Capacitance Tolerance ± 20%
Capacitor Terminals Quick Connect Snap-In
Diameter 30mm
Lead Spacing 10mm
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Height 45mm
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

El-Capacitor 10000uF 50V 30x45mm | Schukat Electronic
Cap, 10000Μf, 50V, Alu Elec, Snap-In | Newark Electronics
CAP, 10000µF, 50V, ALU ELEC, SNAP-IN | element14
Capacitor | RS Americas
Aluminum Electrolytic Capacitor, 10000 uF, 50 V, � 20%, Snap-In | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ELH109M050AS5AA?

Additional datasheets, footprints and schematics for ELH109M050AS5AA are listed on our Part Details page. You can also find images and similar parts to ELH109M050AS5AA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ELH109M050AS5AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELH109M050AS5AA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ELH109M050AS5AA fall under?

The ELH109M050AS5AA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to ELH109M050AS5AA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ELH109M050AS5AA you can contact the distributor directly for product support, shipping queries etc.

Is the ELH109M050AS5AA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ELH109M050AS5AA have stock available?

Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for ELH109M050AS5AA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ELH109M050AS5AA often in real-time on the comparison pages.

What if I can't find stock of ELH109M050AS5AA?

You can fill out our help required form which you can use to request a quote for ELH109M050AS5AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay