Status: | Unknown |
---|---|
Series: | ELH Series |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 450V |
Product Range | ELH Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 25mm |
Lead Spacing | 10mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Height | 30mm |
ESR | 0.628ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Electrolytic Capacitor, Snap-In, Elh Series, 100 F, 20%, 450 V, 25 Mm, 0.628 Ohm Rohs Compliant: Yes |Kemet ELH107M450AR2AA | Newark Electronics |
CAP, 100µF, 450V, ALU ELEC, SNAP-IN | element14 |
Aluminum Electrolytic Capacitor, 100 uF, 450 V, � 20%, Snap-In | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELH107M450AR2AA?
Additional datasheets, footprints and schematics for ELH107M450AR2AA are listed on our Part Details page. You can also find images and similar parts to ELH107M450AR2AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELH107M450AR2AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELH107M450AR2AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELH107M450AR2AA fall under?
The ELH107M450AR2AA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ELH107M450AR2AA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELH107M450AR2AA you can contact the distributor directly for product support, shipping queries etc.
Is the ELH107M450AR2AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELH107M450AR2AA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for ELH107M450AR2AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELH107M450AR2AA often in real-time on the comparison pages.
What if I can't find stock of ELH107M450AR2AA?
You can fill out our help required form which you can use to request a quote for ELH107M450AR2AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.