ELH Lamps & Tubes by Multicomp

LAMP INCANDESCENT GY5.3 120V 300W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.75

Distributor Stock
Logo for Farnell
Farnell
from US$20.51
61
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$19.46
61
in stock
Buy Now
Logo for element14
element14
from US$13.75
61
in stock
Buy Now

Specifications

Supply Voltage 120V
Lamp Base Type GY5.3
Bulb Size -
MSCP -
Average Bulb Life 35h
Product Range -
Length 44.5mm
Power Rating 300W


ELH Lamps & Tubes by EiKO

LAMP, INCANDESCENT, GY5.3, 120V, 300W

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Supply Voltage 120V
Lamp Base Type GY5.3
Average Bulb Life 35h
Length 44.5mm
Power Rating 300W
RoHS Compliant Yes

Alternative Descriptions

Lamp, Incandescent, Gy5.3, 120V, 300W | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ELH?

Additional datasheets, footprints and schematics for ELH are listed on our Part Details page. You can also find images and similar parts to ELH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ELH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ELH fall under?

The ELH is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to ELH when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ELH you can contact the distributor directly for product support, shipping queries etc.

Is the ELH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ELH have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ELH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ELH often in real-time on the comparison pages.

What if I can't find stock of ELH?

You can fill out our help required form which you can use to request a quote for ELH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay